The 74LCX06MX is a low voltage hex inverter/buffer featuring six open-drain outputs, suitable for interfacing 5V systems with 3V systems due to its 5V tolerant inputs. It operates within a supply voltage range of 1.65V to 5.5V and has a maximum propagation delay of 3.7 ns at 3.3V with a 50pF load. The device is designed with advanced CMOS technology, ensuring high-speed operation while maintaining low power dissipation, with a maximum quiescent current of 10 µA. It can drive outputs up to ±24 mA at 3.0V and is compliant with RoHS standards. The operating temperature range is from -40°C to +125°C, making it suitable for various applications. The package type is a 14-SOIC, and it is available in reel packaging for surface mount applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076305-74LCX06MX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 076305-74LCX06MX |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX06MX |
| Package Type | SOIC; 14-SOIC |