The 74LCX06 is a low voltage hex inverter/buffer with open-drain outputs, designed for high-speed operation while maintaining low power dissipation. It features a supply voltage range of 2.0V to 3.6V and can tolerate input voltages up to 7V, making it suitable for interfacing 5V systems with 3V systems. The device provides a maximum output drive of ±24mA at 3.0V and includes proprietary noise and EMI reduction circuitry. It is packaged in a 14-lead SOIC format and is compliant with RoHS standards. The device also exhibits robust latch-up performance exceeding 500mA and ESD protection greater than 2000V for the human body model. This product is ideal for applications requiring reliable signal inversion in low voltage environments.
INVERTING BUFFER, SOIC-14, FULL REEL; Logic Family / Base Number:74LCX06; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.3V; Logic IC Family:74LCX; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 38C7824 |
| Product Name | Inverting Buffer, Soic-14, Full Reel; Logic Family / Base Number Onsemi |