Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006992-74LCX06MTCX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin TSSOP T/R
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 006992-74LCX06MTCX | 598-74LCX06MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX06MTCX | Buffer/Driver 6-CH Inverting Open Drain CMOS 14-Pin TSSOP T/R |
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) |