Inverter IC 6 Channel 14-DQFN (3x2.5)
Inverter IC 6 Channel 14-DQFN (3x2.5)
Inverter IC 6 Channel 14-DQFN (3x2.5)
Inverters Hex Inverter with 5V Tolerant Inputs Product overview: 74LCX04BQX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX04BQX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-DQFN (3x2.5)
HEX INVERTER, DQFN-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DQFN; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14DQFN
IC INVERTER 6CH 1-INP 14DQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX04BQXFSTR-ND | 705-74LCX04BQX | 74LCX04BQX | 60J9500 | 74LCX04BQX | 74LCX04BQX |
| Product Name | Gates and Inverters | 5V Logic IC | Gates and Inverters | Hex Inverter, Dqfn-14; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 3.6V | 2 V to 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 5.2 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |