onsemi Gates and Inverters 74LCX02SJ

Description
NOR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
NOR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LCX02SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX02SJ-ND
Gates and Inverters 74LCX02SJ-ND
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-74LCX02SJ
Quad 3.6V SOIC Logic IC 705-74LCX02SJ
Quad 2-Input NOR Gate IC, 3.6V, 5.2ns, SOIC, CMOS Product overview: 74LCX02SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX02SJ can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 3.6V, 5.2ns, SOIC, CMOS Product overview: 74LCX02SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX02SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LCX02SJ - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LCX02SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX02SJ
Gates and Inverters 74LCX02SJ
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX02SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX02SJ
Gates and Inverters 74LCX02SJ
NOR Gate IC 4 Channel 14-SOP

NOR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX02SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX02SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX02SJ
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74LCX02SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX02SJ
Logic - Gates and Inverters 74LCX02SJ
IC GATE NOR 4CH 2-INP 14SOP

IC GATE NOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX02SJ-ND 705-74LCX02SJ 74LCX02SJ 74LCX02SJ 74LCX02SJ 74LCX02SJ
Product Name Gates and Inverters Quad 3.6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 2V ~ 3.6V 3.6V 3.6V; 2V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2
Propagation Delay 5.2 ns 5.2 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details