The 74LCX02MTC is a low voltage quad 2-input NOR gate IC designed for operation within a supply voltage range of 2.3V to 3.6V. It features 5V tolerant inputs, allowing for compatibility between 5V and 3V systems. The device is capable of driving outputs with a current of ±24mA at a supply voltage of 3.0V, and it has a maximum propagation delay of 5.2ns at 3.3V. The IC is fabricated using advanced CMOS technology, which ensures high-speed operation while maintaining low power dissipation. It also includes power-down high impedance inputs and outputs, enhancing its versatility in various applications. The 74LCX02MTC is available in a 14-lead Thin Shrink Small Outline Package (TSSOP) and is compliant with lead-free standards.
IC NOR 4-CIR 2-IN 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: 74LCX02MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX02MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076301-74LCX02MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC02AQPWRG4Q1; MC74LCX02DTELG; 74LCX02MTC; 74LCX02MTCX_NF40;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2,350
NOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail
IC GATE NOR 4CH 2-INP 14TSSOP
Logic Gates Qd 2-Input NOR Gate
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-74LCX02MTC-ND | 705-74LCX02MTC | 076301-74LCX02MTC | 598-74LCX02MTC | 74LCX02MTC | 74LCX02MTC | 74LCX02MTC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LCX02MTC | NOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 2V ~ 3.6V | 2.5 V, 3.3 V | 2 V ~ 3.6 V | 2.5V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns | 5.2 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |