onsemi Gates and Inverters 74LCX00SJX

Description
NAND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LCX00SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX00SJXTR-ND
Gates and Inverters 74LCX00SJXTR-ND
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX00SJX - 006982-74LCX00SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX00SJX
006982-74LCX00SJX
Logic - Logic - Gates and Inverters - 74LCX00SJX 006982-74LCX00SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006982-74LCX00SJX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006982-74LCX00SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
 - 74LCX00SJX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14SOP Product overview: 74LCX00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00SJX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14SOP Product overview: 74LCX00SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LCX00SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX00SJX
Gates and Inverters 74LCX00SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX00SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX00SJX
Gates and Inverters 74LCX00SJX
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX00SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX00SJX
Logic - Gates and Inverters 74LCX00SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX00SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX00SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX00SJX
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX00SJXTR-ND 006982-74LCX00SJX 74LCX00SJX 705-74LCX00SJX 74LCX00SJX 74LCX00SJX 74LCX00SJX
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX00SJX Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2
Propagation Delay 5.2 ns 5.2 ns 5.2 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
8-bit SSOP Logic IC - 731-74AHCT594DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details