Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006980-74LCX00MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: 74LCX00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LCX00FN(ELP,YM; TC74LCX00FN(F,M); TC74LCX00FN(ELP); TC74LCX00FN(ELF,M);
Introduction Date: March 12, 1999
ECCN: EAR99
Country of Origin: China, Japan, Malaysia , Philippines , Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
CMOS NAND Gate IC, Quad 2-Input, 3.6V, SOIC N, 5.2ns Product overview: 74LCX00MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00MX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74LCX00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,SO
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006980-74LCX00MX | 74LCX00MX | 705-74LCX00MX | 74LCX00MXCT-ND | 74LCX00MX | 74LCX00MX | 31Y6392 | 38C7818 | 74LCX00MX | 74LCX00MX |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX00MX | Quad 3.6V SOIC Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2 V ~ 3.6 V | 3.6V | 2V ~ 3.6V | 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |||
| Logic Family | CMOS | CMOS | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns |