Logic Gates Qd 2-Input NAND Gate Product overview: 74LCX00MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006981-74LCX00MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Qd 2-Input NAND Gate
NAND Gate IC 4 Channel 14-TSSOP
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LCX00; Logic Type:NAND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
QUAD NAND GATE, 2I/P, TSSOP-14, FULL REEL; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX00MTCX | 006981-74LCX00MTCX | 74LCX00MTCXTR-ND | 74LCX00MTCX | 74LCX00MTCX | 74LCX00MTCX | 74LCX00MTCX | 31Y6391 | 84H9400 | 74LCX00MTCX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LCX00MTCX | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Quad Nand Gate, 2I/p, Tssop-14, Full Reel; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | ||
| Supply Voltage | 2.5 V, 3.3 V | 2 V ~ 3.6 V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Logic Family | LCX | |||||||||
| IC Package Type | Other; Reel | SOP; SSOP; TSSOP; Other; 14-TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; 14-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | Other; TSSOP | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |