The 74LCX00MTC is a low voltage quad 2-input NAND gate IC designed for high-speed operation while maintaining low power dissipation. It features 5V tolerant inputs, allowing compatibility between 5V and 3V systems. The device can drive outputs up to ±24mA at a supply voltage of 3.0V and has a maximum propagation delay of 5.2ns at 3.3V. The IC is housed in a 14-lead Thin Shrink Small Outline Package (TSSOP), making it suitable for space-constrained applications. Additionally, it incorporates proprietary noise and EMI reduction circuitry and has robust ESD performance, exceeding 2000V for the human body model. This product is ideal for engineers looking for reliable and efficient NAND gate solutions in their designs.
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076299-74LCX00MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,350
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LCX00MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00MTC can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
QUAD NAND GATE, 2I/P, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX00; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX00MTC | 74LCX00MTCFS-ND | 076299-74LCX00MTC | 705-74LCX00MTC | 74LCX00MTC | 74LCX00MTC | 74LCX00MTC | 74LCX00MTC | 74LCX00MTC | 78K6272 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX00MTC | Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Quad Nand Gate, 2I/p, Tssop-14; Logic Function Onsemi | |
| Gate Type | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | ||
| Logic Family | CMOS | |||||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP | Other; Bulk | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | |||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |