NAND Gate IC 4 Channel 14-SOIC
Win Source Part Number: 1381161-74LCX00M
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Series: 74LCX
Package: Bulk
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 2V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Base Product Number: 74LCX00
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 1.7V ~ 2V
Standard Package: 846 pcs
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74LCX00M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX00M can be used for catalog matching and distributor lookup.
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX00M-ND | 1381161-74LCX00M | 705-74LCX00M | 74LCX00M | 74LCX00M | 74LCX00M | 74LCX00M |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.2 ns | 5.2 ns | 5.2 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |