OR Gate IC 4 Channel 14-TSSOP
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT32DTR2GOSTR-ND | 74HCT32DTR2G | 74HCT32DTR2G | 74HCT32DTR2G | 74HCT32DTR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 15 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |