onsemi Gates and Inverters 74HCT32DR2G

Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74HCT32DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74HCT32DR2GOSTR-ND
Gates and Inverters 74HCT32DR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - 74HCT32DR2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT32DR2G
Logic - Gates and Inverters 74HCT32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT32DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - 74HCT32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT32DR2G
Gates and Inverters 74HCT32DR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT32DR2GOSTR-ND 74HCT32DR2G 74HCT32DR2G 74HCT32DR2G 74HCT32DR2G
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR OR OR; OR Gate
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2
Propagation Delay 15 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual Logic IC - 705-74AHCT2G00DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details