onsemi 5V 4mA SOIC Logic IC 74HCT14DR2G

Description
6-Input Schmitt Trigger Inverter IC, SOIC-14, 5V, 4mA Product overview: 74HCT14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Input Schmitt Trigger Inverter IC, SOIC-14, 5V, 4mA Product overview: 74HCT14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4mA SOIC Logic IC
705-74HCT14DR2G
5V 4mA SOIC Logic IC 705-74HCT14DR2G
6-Input Schmitt Trigger Inverter IC, SOIC-14, 5V, 4mA Product overview: 74HCT14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14DR2G can be used for catalog matching and distributor lookup.

6-Input Schmitt Trigger Inverter IC, SOIC-14, 5V, 4mA Product overview: 74HCT14DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT14DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HCT14DR2G - 908251-74HCT14DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14DR2G
908251-74HCT14DR2G
Logic - Logic - Gates and Inverters - 74HCT14DR2G 908251-74HCT14DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 908251-74HCT14DR2G Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HCT14DR2GOSCT, 74HCT14DR2GOSTR, 74HCT14DR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 908251-74HCT14DR2G
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HCT14DR2GOSCT, 74HCT14DR2GOSTR, 74HCT14DR2GOSDKR

Buy Now Datasheet
Gates and Inverters - 74HCT14DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74HCT14DR2GOSTR-ND
Gates and Inverters 74HCT14DR2GOSTR-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT14DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT14DR2G
Logic - Gates and Inverters 74HCT14DR2G
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT14DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT14DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT14DR2G
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - 74HCT14DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT14DR2G
Gates and Inverters 74HCT14DR2G
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HCT14DR2G 908251-74HCT14DR2G 74HCT14DR2GOSTR-ND 74HCT14DR2G 74HCT14DR2G 74HCT14DR2G
Product Name 5V 4mA SOIC Logic IC Logic - Logic - Gates and Inverters - 74HCT14DR2G Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) 4.5V ~ 5.5V
Inputs 1 1 1
Propagation Delay 32 ns 32 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5433J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details