Inverter IC 6 Channel 14-SOIC
Hex Inverter IC, 6-Circuit, 5V, SOIC-14, 4mA Output Product overview: 74HCT04DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT04DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 114458-74HCT04DR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74HCT04DRE4; SN74HCT04IDRG4Q1; SN74HCT04IDRQ1;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HCT04DR2GOSTR-ND | 705-74HCT04DR2G | 114458-74HCT04DR2G | 74HCT04DR2G | 74HCT04DR2G |
| Product Name | Gates and Inverters | 5V 4mA SOIC Logic IC | Logic - Logic - Gates and Inverters - 74HCT04DR2G | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |