D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1008545-74HC74DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 28MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74HC74DR2G | 74HC74DR2GOSTR-ND | 1008545-74HC74DR2G | 74HC74DR2G | 74HC74DR2G | 74HC74DR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74HC74DR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Package Type | SOP14; SOP | "14-SOIC (0.154"", 3.90mm Width)"; SOIC | 14-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | CMOS | |||||
| Flip-Flop Type | D | D | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V |