onsemi Logic - Flip Flops 74HC74A

Description
IC FF D-TYPE DUAL 1BIT
Datasheet
Description
IC FF D-TYPE DUAL 1BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HC74A - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HC74A
Logic - Flip Flops 74HC74A
IC FF D-TYPE DUAL 1BIT

IC FF D-TYPE DUAL 1BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74HC74A
Product Name Logic - Flip Flops
fMAX 82 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details