onsemi Logic - Logic - Flip Flops - 74HC574MTCX 74HC574MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 729179-74HC574MTCX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0230+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 729179-74HC574MTCX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0230+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74HC574MTCX
729179-74HC574MTCX
Logic - Logic - Flip Flops - 74HC574MTCX 729179-74HC574MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 729179-74HC574MTCX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: TSSOP Reference Date Code: 0230+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 729179-74HC574MTCX
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 0230+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 729179-74HC574MTCX
Product Name Logic - Logic - Flip Flops - 74HC574MTCX
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers