onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540DT 74HC540DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 198160-74HC540DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 198160-74HC540DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540DT - 198160-74HC540DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540DT
198160-74HC540DT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540DT 198160-74HC540DT
Manufacturer: ON Semiconductor Win Source Part Number: 198160-74HC540DT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 198160-74HC540DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 198160-74HC540DT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC540DT
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data