onsemi Analog Switch and Multiplexer IC 74HC4316WMX

Description
IC SWITCH 1X1 16SOIC Product overview: 74HC4316WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4316WMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SWITCH 1X1 16SOIC Product overview: 74HC4316WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4316WMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74HC4316WMX
Analog Switch and Multiplexer IC 747-74HC4316WMX
IC SWITCH 1X1 16SOIC Product overview: 74HC4316WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4316WMX can be used for catalog matching and distributor lookup.

IC SWITCH 1X1 16SOIC Product overview: 74HC4316WMX from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4316WMX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316WMX - 076288-74HC4316WMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316WMX
076288-74HC4316WMX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316WMX 076288-74HC4316WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076288-74HC4316WMX Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 70 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2.6 V to 6 V Max Switch Time (Ton,Toff): 14ns, 20ns Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076288-74HC4316WMX
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2.6 V to 6 V
Max Switch Time (Ton,Toff): 14ns, 20ns
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-74HC4316WMX 076288-74HC4316WMX
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316WMX
Ron 5.00E-6 ohms
Bandwidth 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670DMQB - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96G4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1913319 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66DP,125-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
5 suppliers