Manufacturer: ON Semiconductor
Win Source Part Number: 850647-74HC32DTR2G
Series: 74HC
Features: IC 4 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 74HC32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC32DTR2GOSCT, 74HC32DTR2GOSTR, 74HC32DTR2GOSDKR
OR Gate IC 4 Channel 14-TSSOP
Quad 2-Input OR Gate IC, CMOS, TSSOP-14 Product overview: 74HC32DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32DTR2G can be used for catalog matching and distributor lookup.
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 850647-74HC32DTR2G | 74HC32DTR2GOSTR-ND | 705-74HC32DTR2G | 74HC32DTR2G | 74HC32DTR2G | 74HC32DTR2G | 74HC32DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - 74HC32DTR2G | Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT | OR | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 13 ns | 13 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |