NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Schmitt Trigger NAND Gate IC, Quad 2-Input, SOIC-14, CMOS Product overview: 74HC132DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132DR2G can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 857825-74HC132DR2G
Series: 74HC
Features: IC 4 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 74HC132
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC132DR2GOSTR, 74HC132DR2GOSDKR, 74HC132DR2GOSCT
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC132DR2G | 705-74HC132DR2G | 74HC132DR2GOSTR-ND | 857825-74HC132DR2G | 74HC132DR2G | 74HC132DR2G | 74HC132DR2G |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74HC132DR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NAND | NOT | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; SOP14 | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 |