onsemi Logic - Logic - Gates and Inverters - 74HC04DTR2G 74HC04DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908199-74HC04DTR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC04DTR2GOSDKR, 74HC04DTR2GOSCT, 74HC04DTR2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908199-74HC04DTR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC04DTR2GOSDKR, 74HC04DTR2GOSCT, 74HC04DTR2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC04DTR2G - 908199-74HC04DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC04DTR2G
908199-74HC04DTR2G
Logic - Logic - Gates and Inverters - 74HC04DTR2G 908199-74HC04DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 908199-74HC04DTR2G Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC04DTR2GOSDKR, 74HC04DTR2GOSCT, 74HC04DTR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 908199-74HC04DTR2G
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC04DTR2GOSDKR, 74HC04DTR2GOSCT, 74HC04DTR2GOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908199-74HC04DTR2G
Product Name Logic - Logic - Gates and Inverters - 74HC04DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
1218MHz 75Ohm Rf Amplifier - 860-QPB7425TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-89-3
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details