Quad 2-Input NOR Gate IC, 74HC Series, TSSOP-14, CMOS Product overview: 74HC02DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC02DTR2G can be used for catalog matching and distributor lookup.
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Win Source Part Number: 1258187-74HC02DTR2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 74HC02DTR2GOSCT,ONSO
Base Product Number: 74HC02
Product Status: Obsolete
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC02DTR2G | 74HC02DTR2G | 1258187-74HC02DTR2G | 74HC02DTR2GOSTR-ND | 74HC02DTR2G | 74HC02DTR2G | 74HC02DTR2G | 74HC02DTR2G |
| Product Name | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR; NOR GATE | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR; NOR Gate | NOR; NOR Gate | NOR |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | 13 ns | 13 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |