Manufacturer: ON Semiconductor
Win Source Part Number: 104403-74HC02DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quad 2-Input NOR Gate IC, 74HC Series, SOIC, 6V Product overview: 74HC02DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC02DR2G can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SOIC
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 104403-74HC02DR2G | 705-74HC02DR2G | 74HC02DR2GOSTR-ND | 74HC02DR2G | 74HC02DR2G | 74HC02DR2G | 74HC02DR2G |
| Product Name | Logic - Logic - Gates and Inverters - 74HC02DR2G | Quad 6V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | OR; NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |