Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 717308-74HC00MTCX
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Reference case: TSSOP
Reference Date Code: 0315+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74HC00MTCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00MTCX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 717308-74HC00MTCX | 705-74HC00MTCX | 74HC00MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74HC00MTCX | Logic IC | Gates and Inverters |
| Gate Type | NOT | NAND | NAND; NAND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 8 ns |