onsemi Signal Switches, Multiplexers, Decoders 74FST3861DWR2

Description
Bus Switch 10 x 1:1 24-SOIC
Datasheet
Description
Bus Switch 10 x 1:1 24-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74FST3861DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74FST3861DWR2
Signal Switches, Multiplexers, Decoders 74FST3861DWR2
Bus Switch 10 x 1:1 24-SOIC

Bus Switch 10 x 1:1 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74FST3861DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74FST3861DWR2
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST3861DWR2
IC BUS SWITCH 10 X 1:1 24SOIC

IC BUS SWITCH 10 X 1:1 24SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74FST3861DWR2 74FST3861DWR2
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT157PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers