onsemi Signal Switches, Multiplexers, Decoders 74FST3861DTR2

Description
Bus Switch 10 x 1:1 24-TSSOP
Description
Bus Switch 10 x 1:1 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74FST3861DTR2 is a 10-bit bus switch designed for high-performance applications. It operates within a supply voltage range of 4.0 to 5.5 volts and is compatible with both CMOS and TTL logic levels. The device features a low on-resistance (RON) of approximately 4 ohms, ensuring minimal signal degradation. It has a maximum propagation delay of less than 0.25 ns, contributing to its high-speed performance. The bus switch exhibits nearly zero standby current and does not introduce circuit bounce or noise into the system. Control inputs are TTL/CMOS compatible, and the device is available in multiple package options, including TSSOP-24, which is inherently lead-free. The 74FST3861DTR2 is suitable for applications requiring efficient signal switching with minimal delay and power consumption.

Datasheet Summary
Powered by GS/AI

The 74FST3861DTR2 is a 10-bit bus switch designed for high-performance applications. It operates within a supply voltage range of 4.0 to 5.5 volts and is compatible with both CMOS and TTL logic levels. The device features a low on-resistance (RON) of approximately 4 ohms, ensuring minimal signal degradation. It has a maximum propagation delay of less than 0.25 ns, contributing to its high-speed performance. The bus switch exhibits nearly zero standby current and does not introduce circuit bounce or noise into the system. Control inputs are TTL/CMOS compatible, and the device is available in multiple package options, including TSSOP-24, which is inherently lead-free. The 74FST3861DTR2 is suitable for applications requiring efficient signal switching with minimal delay and power consumption.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74FST3861DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74FST3861DTR2
Signal Switches, Multiplexers, Decoders 74FST3861DTR2
Bus Switch 10 x 1:1 24-TSSOP

Bus Switch 10 x 1:1 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74FST3861DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74FST3861DTR2
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST3861DTR2
IC BUS SWITCH 10 X 1:1 24TSSOP

IC BUS SWITCH 10 X 1:1 24TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74FST3861DTR2 74FST3861DTR2
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products