onsemi Signal Switches, Multiplexers, Decoders 74FST3384DWR2

Description
Bus Switch 5 x 1:1 24-SOIC
Request a Quote Datasheet
Description
Bus Switch 5 x 1:1 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74FST3384DWR2OS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74FST3384DWR2OS-ND
Signal Switches, Multiplexers, Decoders 74FST3384DWR2OS-ND
Bus Switch 5 x 1:1 24-SOIC

Bus Switch 5 x 1:1 24-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-74FST3384DWR2
SOIC Analog Switch and Multiplexer IC 743-74FST3384DWR2
CBT/FST/QS/5C/B SERIES, 10-BIT DRIVER, TRUE OUTPUT, PDSO24, SOIC-24 Product overview: 74FST3384DWR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3384DWR2 can be used for catalog matching and distributor lookup.

CBT/FST/QS/5C/B SERIES, 10-BIT DRIVER, TRUE OUTPUT, PDSO24, SOIC-24 Product overview: 74FST3384DWR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3384DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3384DWR2 - 1008146-74FST3384DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3384DWR2
1008146-74FST3384DWR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3384DWR2 1008146-74FST3384DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1008146-74FST3384DWR 2 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 4 V to 5.5 V Alternative Parts (Cross-Reference): SN74CBT3384CDWR; 74FST3384DW; FSTU3384WMX; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Medical, Sensing & Instrumentation

Manufacturer: ON Semiconductor
Win Source Part Number: 1008146-74FST3384DWR2
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4 V to 5.5 V
Alternative Parts (Cross-Reference): SN74CBT3384CDWR; 74FST3384DW; FSTU3384WMX;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Medical, Sensing & Instrumentation

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74FST3384DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74FST3384DWR2
Logic - Signal Switches, Multiplexers, Decoders 74FST3384DWR2
IC BUS SWITCH 5 X 1:1 24SOIC

IC BUS SWITCH 5 X 1:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74FST3384DWR2OS-ND 743-74FST3384DWR2 1008146-74FST3384DWR2 74FST3384DWR2
Product Name Signal Switches, Multiplexers, Decoders SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3384DWR2 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916851P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4852D,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 4.5 to 5.5 volts
Ron 210 ohms
View Details
3 suppliers