onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2 74FST3383DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131434-74FST3383DTR 2 Packaging: Tape and Reel Type: Bus FET Exchange Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74FST3383 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131434-74FST3383DTR 2 Packaging: Tape and Reel Type: Bus FET Exchange Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74FST3383 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2 - 1131434-74FST3383DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2
1131434-74FST3383DTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2 1131434-74FST3383DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1131434-74FST3383DTR 2 Packaging: Tape and Reel Type: Bus FET Exchange Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74FST3383 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131434-74FST3383DTR2
Packaging: Tape and Reel
Type: Bus FET Exchange Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74FST3383
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Singapore, Singapore
Low-Power 10BIT Analog Switch and Multiplexer IC
743-74FST3383DTR2
Low-Power 10BIT Analog Switch and Multiplexer IC 743-74FST3383DTR2
10-Bit Low Power Bus Exchange | IC BUS EXCHANGE 10BIT LP 24TSSOP Product overview: 74FST3383DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3383DTR2 can be used for catalog matching and distributor lookup.

10-Bit Low Power Bus Exchange | IC BUS EXCHANGE 10BIT LP 24TSSOP Product overview: 74FST3383DTR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10BIT. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Low-Power, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3383DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74FST3383DTR2
Logic - Signal Switches, Multiplexers, Decoders 74FST3383DTR2
IC BUS FET EXCH SW 5X2:2 24TSSOP

IC BUS FET EXCH SW 5X2:2 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131434-74FST3383DTR2 743-74FST3383DTR2 74FST3383DTR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3383DTR2 Low-Power 10BIT Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916822 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC237D,652 - 857846-74HC237D,652 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
4 suppliers