IC MUX/DEMUX 4 X 2:1 16TSSOP
Multiplexer/Demultip
Multiplexer/Demultip
MUX/DEMUX, QUAD, 2:1, TSSOP-16; Logic Family / Base Number:-; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74FST3257DTR2G | 598-74FST3257DTR2G | 74FST3257DTR2G | 42Y2115 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP T/R | Signal Switches, Multiplexers, Decoders | Mux/demux, Quad, 2 Onsemi |
| Package Type | SSOP; TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 5V; 5V | 4V ~ 5.5V | 5.5V | |
| Logic Family | CMOS; CMOS |