onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2 74FST3257DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131431-74FST3257DTR 2 Packaging: Tape and Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74CBT3257CPWRG4; 74FST3257DT; 74FST3257DTG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74FST3257 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131431-74FST3257DTR 2 Packaging: Tape and Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74CBT3257CPWRG4; 74FST3257DT; 74FST3257DTG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74FST3257 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2 - 1131431-74FST3257DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2
1131431-74FST3257DTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2 1131431-74FST3257DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1131431-74FST3257DTR 2 Packaging: Tape and Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): SN74CBT3257CPWRG4; 74FST3257DT; 74FST3257DTG; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74FST3257 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131431-74FST3257DTR2
Packaging: Tape and Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74CBT3257CPWRG4; 74FST3257DT; 74FST3257DTG;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74FST3257
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 74FST3257DTR2OS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74FST3257DTR2OS-ND
Signal Switches, Multiplexers, Decoders 74FST3257DTR2OS-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit Quad 5.5V TSSOP Analog Switch and Multiplexer IC
743-74FST3257DTR2
8-bit Quad 5.5V TSSOP Analog Switch and Multiplexer IC 743-74FST3257DTR2
Quad 2:1 Mux/Demux, 8-Bit, 5.5V, 0.25ns, TSSOP Product overview: 74FST3257DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3257DTR2 can be used for catalog matching and distributor lookup.

Quad 2:1 Mux/Demux, 8-Bit, 5.5V, 0.25ns, TSSOP Product overview: 74FST3257DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST3257DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74FST3257DTR2
Logic - Signal Switches, Multiplexers, Decoders 74FST3257DTR2
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131431-74FST3257DTR2 74FST3257DTR2OS-ND 743-74FST3257DTR2 74FST3257DTR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST3257DTR2 Signal Switches, Multiplexers, Decoders 8-bit Quad 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products