onsemi Buffers, Drivers, Receivers, Transceivers 74FR244PC

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74FR244PC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74FR244PC-ND
Buffers, Drivers, Receivers, Transceivers 74FR244PC-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FR244PC - 076265-74FR244PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FR244PC
076265-74FR244PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FR244PC 076265-74FR244PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076265-74FR244PC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076265-74FR244PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FR244PC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FR244PC
IC BUF NON-INVERT 5.5V 20DIP

IC BUF NON-INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74FR244PC-ND 076265-74FR244PC 74FR244PC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FR244PC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data