onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74FR1074SC

Description
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FR1074SC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FR1074SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FR1074SC
Integrated Circuits (ICs) - Logic - Flip Flops 74FR1074SC
D FLIP-FLOP, F/FASTR SERIES TTL

D FLIP-FLOP, F/FASTR SERIES TTL

Supplier's Site
Flip Flops - 74FR1074SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FR1074SC
Flip Flops 74FR1074SC
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74FR1074SC 74FR1074SC 74FR1074SC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type SOP14; SOP SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers