onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74FR1074PC

Description
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14
Request a Quote Datasheet
Description
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FR1074PC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14

D Flip-Flop, FR/FASTR Series, 2-Func, Negative Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FR1074PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FR1074PC
Integrated Circuits (ICs) - Logic - Flip Flops 74FR1074PC
D FLIP-FLOP, F/FASTR SERIES TTL

D FLIP-FLOP, F/FASTR SERIES TTL

Supplier's Site
Flip Flops - 74FR1074PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FR1074PC
Flip Flops 74FR1074PC
Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74FR1074PC 74FR1074PC 74FR1074PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-6440-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 100353QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 425 MHz
View Details