onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74F899QC

Description
IC TXRX NON-INVERT 5.5V 28PLCC
Datasheet
Description
IC TXRX NON-INVERT 5.5V 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74F899QC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74F899QC
Logic - Buffers, Drivers, Receivers, Transceivers 74F899QC
IC TXRX NON-INVERT 5.5V 28PLCC

IC TXRX NON-INVERT 5.5V 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74F899QC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - 336-5396-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers