IC GATE XOR 4CH 2-INP 14SOP Product overview: 74F86SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F86SJX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076258-74F86SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14
XOR (Exclusive OR) IC 4 Channel 14-SOP
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SOP
IC GATE XOR 4CH 2-INP 14SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
XOR (Exclusive OR) IC 4 Channel 14-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74F86SJX | 076258-74F86SJX | 74F86SJX | 74F86SJX-ND | 74F86SJX | 598-74F86SJX | 74F86SJX | 74F86SJX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74F86SJX | Gates and Inverters | Logic - Gates and Inverters | IC GATE XOR 4CH 2-INP 14SOP | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR | NOT; XOR | XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5V; 4.5V~5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | 7 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |