XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDIP14
XOR (Exclusive OR) IC 4 Channel 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076256-74F86PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC GATE XOR 4CH 2-INP 14DIP Product overview: 74F86PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74F86PC can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-MDIP
XOR (Exclusive OR) IC 4 Channel 14-DIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74F86PC | 74F86PC-ND | 076256-74F86PC | 705-74F86PC | 74F86PC | 74F86PC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74F86PC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Logic Family | TTL; FAST | |||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | Other; Tube | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 |