onsemi Latches 74F845SCX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74F845SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F845SCX
Latches 74F845SCX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74F845SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74F845SCX
Integrated Circuits (ICs) - Logic - Latches 74F845SCX
IC D-TYPE TRANSP SGL 8:8 24SOP

IC D-TYPE TRANSP SGL 8:8 24SOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 74F845SCX 74F845SCX
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373ATPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901QSA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details