onsemi Buffers, Drivers, Receivers, Transceivers 74F827SPC

Description
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74F827SPC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74F827SPC-ND
Buffers, Drivers, Receivers, Transceivers 74F827SPC-ND
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP

Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F827SPC - 198134-74F827SPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F827SPC
198134-74F827SPC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F827SPC 198134-74F827SPC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 198134-74F827SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 64mA Number of Elements: 1 Number of Bits per Element: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198134-74F827SPC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 64mA
Number of Elements: 1
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74F827SPC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74F827SPC
IC BUFFER NON-INVERT 5.5V 24DIP

IC BUFFER NON-INVERT 5.5V 24DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74F827SPC-ND 198134-74F827SPC 74F827SPC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74F827SPC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD8330ACP-R2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 16-WFQFN Exposed Pad, CSP
View Details
3 suppliers
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details