IC FF D-TYPE SNGL 8BIT 24SOP
IC FF D-TYPE SNGL 8BIT 24SOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74F825SCX | 74F825SCX | 74F825SCX |
| Product Name | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| fMAX | 160 MHz | ||
| Low-level Output Current (Sink) | 24 mA | ||
| High-level Output Current (Source) | 3 mA | ||
| Flip-Flop Type | D |