onsemi Integrated Circuits (ICs) - Logic - Flip Flops 74F825SC

Description
IC FF D-TYPE SNGL 8BIT 24SOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 24SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74F825SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F825SC
Integrated Circuits (ICs) - Logic - Flip Flops 74F825SC
IC FF D-TYPE SNGL 8BIT 24SOP

IC FF D-TYPE SNGL 8BIT 24SOP

Supplier's Site
Flip Flops - 74F825SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F825SC
Flip Flops 74F825SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74F825SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F825SC
Flip Flops 74F825SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74F825SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F825SC
Logic - Flip Flops 74F825SC
IC FF D-TYPE SNGL 8BIT 24SOP

IC FF D-TYPE SNGL 8BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74F825SC 74F825SC 74F825SC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Package Type SOIC 24-SOIC (0.295\", 7.50mm Width); SOIC
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Flip Flops - 74HCT175DB,112 - Lingto Electronic Limited
Specs
fMAX 49 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers