onsemi Logic - Logic - Flip Flops - 74F823SCX 74F823SCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076255-74F823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076255-74F823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F823SCX is a 9-bit D-type flip-flop designed for high-performance microprogramming systems. It features TRI-STATE outputs, Clock Enable, and Clear functions, making it suitable for parity bus interfacing. The device is organized with broadside pinning and includes buffered Clock and Output Enable inputs common to all flip-flops. It operates by storing the state of its individual D inputs during the LOW-to-HIGH transition of the clock signal, with outputs available when the Output Enable is LOW. The flip-flops can be cleared to a LOW state when the Clear input is activated. This product is a direct replacement for AMD's Am29823, ensuring compatibility in designs that require such functionality. The 74F823SCX is packaged in a 24-lead molded small outline (SOIC) format, suitable for various applications in digital circuits.

Datasheet Summary
Powered by GS/AI

The 74F823SCX is a 9-bit D-type flip-flop designed for high-performance microprogramming systems. It features TRI-STATE outputs, Clock Enable, and Clear functions, making it suitable for parity bus interfacing. The device is organized with broadside pinning and includes buffered Clock and Output Enable inputs common to all flip-flops. It operates by storing the state of its individual D inputs during the LOW-to-HIGH transition of the clock signal, with outputs available when the Output Enable is LOW. The flip-flops can be cleared to a LOW state when the Clear input is activated. This product is a direct replacement for AMD's Am29823, ensuring compatibility in designs that require such functionality. The 74F823SCX is packaged in a 24-lead molded small outline (SOIC) format, suitable for various applications in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F823SCX
076255-74F823SCX
Logic - Logic - Flip Flops - 74F823SCX 076255-74F823SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076255-74F823SCX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076255-74F823SCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - 74F823SCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F823SCX
Logic - Flip Flops 74F823SCX
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site Datasheet
Flip Flops - 74F823SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F823SCX
Flip Flops 74F823SCX
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74F823SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F823SCX
Flip Flops 74F823SCX
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74F823SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74F823SCX
Integrated Circuits (ICs) - Logic - Flip Flops 74F823SCX
IC FF D-TYPE SNGL 9BIT 24SOP

IC FF D-TYPE SNGL 9BIT 24SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 076255-74F823SCX 74F823SCX 74F823SCX 74F823SCX
Product Name Logic - Logic - Flip Flops - 74F823SCX Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 9.5 ns
fMAX 160 MHz 160 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74AUP1G74GF,115TR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details