onsemi Logic - Logic - Flip Flops - 74F821SC 74F821SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131386-74F821SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74F821 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 100mA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1131386-74F821SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74F821 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 100mA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74F821SC
1131386-74F821SC
Logic - Logic - Flip Flops - 74F821SC 1131386-74F821SC
Manufacturer: ON Semiconductor Win Source Part Number: 1131386-74F821SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 3mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 74F821 Manufacturer Pack Quantity: 900 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 100mA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1131386-74F821SC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 3mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 150MHz
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74F821
Manufacturer Pack Quantity: 900
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 100mA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Buy Now
Flip Flops - 74F821SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74F821SC
Flip Flops 74F821SC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74F821SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74F821SC
Logic - Flip Flops 74F821SC
IC FF D-TYPE SNGL 10BIT 24SOP

IC FF D-TYPE SNGL 10BIT 24SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1131386-74F821SC 74F821SC 74F821SC
Product Name Logic - Logic - Flip Flops - 74F821SC Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products