Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765311-74F779PC
Series: 74F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up, Down
Reset: Asynchronous
Count Rate: 100MHz
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
IC COUNTER BIDIRECT 8BIT 16-DIP
IC BINARY COUNTER 8-BIT 16DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 765311-74F779PC | 74F779PC-ND | 598-74F779PC | 74F779PC | 74F779PC |
| Product Name | Logic - Logic - Counters, Dividers - 74F779PC | Counters, Dividers | IC COUNTER BIDIRECT 8BIT 16-DIP | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V~5.5V | 4.5 V ~ 5.5 V | ||
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300, 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Counter Type | MOD-N |