Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131693-74F74SJ
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
D Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SOP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 131693-74F74SJ | 74F74SJ-ND | 74F74SJ | 74F74SJ | 74F74SJ | 74F74SJ |
| Product Name | Logic - Logic - Flip Flops - 74F74SJ | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 6.8 ns | 6.8 ns | ||||
| fMAX | 125 MHz | 125 MHz | ||||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |