onsemi Shift Registers 74F673ASC

Description
Shift Shift Register 1 Element 16 Bit 24-SOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 16 Bit 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74F673ASC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74F673ASC-ND
Shift Registers 74F673ASC-ND
Shift Shift Register 1 Element 16 Bit 24-SOP

Shift Shift Register 1 Element 16 Bit 24-SOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74F673ASC - 1131378-74F673ASC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74F673ASC
1131378-74F673ASC
Logic - Logic - Shift Registers - 74F673ASC 1131378-74F673ASC
Manufacturer: ON Semiconductor Win Source Part Number: 1131378-74F673ASC Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 16 Categories: Integrated Circuits Supplier Device Package: 24-SOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 74F673 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1131378-74F673ASC
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Supplier Device Package: 24-SOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 74F673
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Shift Registers - 74F673ASC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F673ASC
Shift Registers 74F673ASC
Shift Shift Register 1 Element 16 Bit 24-SOP

Shift Shift Register 1 Element 16 Bit 24-SOP

Buy Now Datasheet
Logic - Shift Registers - 74F673ASC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F673ASC
Logic - Shift Registers 74F673ASC
IC REGISTER SHIFT 16BIT 24-SOIC

IC REGISTER SHIFT 16BIT 24-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74F673ASC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74F673ASC
Integrated Circuits (ICs) - Logic - Shift Registers 74F673ASC
IC REGISTER SHIFT 16BIT 24-SOIC

IC REGISTER SHIFT 16BIT 24-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74F673ASC-ND 1131378-74F673ASC 74F673ASC 74F673ASC 74F673ASC
Product Name Shift Registers Logic - Logic - Shift Registers - 74F673ASC Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOP; SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Shift Registers - 74LV164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details