onsemi Gates and Inverters - Multi-Function, Configurable 74F64PC

Description
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP
Request a Quote Datasheet
Description
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74F64PC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74F64PC-ND
Gates and Inverters - Multi-Function, Configurable 74F64PC-ND
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP

AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74F64PC - 076248-74F64PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74F64PC
076248-74F64PC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74F64PC 076248-74F64PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076248-74F64PC Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 11 Input (4, 2, 3, 2) Schmitt Trigger Input: No Output Type: Differential Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076248-74F64PC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 11 Input (4, 2, 3, 2)
Schmitt Trigger Input: No
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74F64PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74F64PC
Gates and Inverters - Multi-Function, Configurable 74F64PC
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP

AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74F64PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74F64PC
Logic - Gates and Inverters - Multi-Function, Configurable 74F64PC
IC GATE AND/OR 4-2-3-2INP 14-DIP

IC GATE AND/OR 4-2-3-2INP 14-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74F64PC-ND 076248-74F64PC 74F64PC 74F64PC
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74F64PC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Type Differential Differential Differential
Inputs 11 11 11 11
Low Level Output Current (Sink) 1 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input AND gate - 74AHCT08PW/G410J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details