onsemi OEM Parts - OEM Parts (0 - 9) - 74F640SCX 74F640SCX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040210-74F640SCX Number of Circuits: 1 Polarity: Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040210-74F640SCX Number of Circuits: 1 Polarity: Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74F640SCX - 1040210-74F640SCX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74F640SCX
1040210-74F640SCX
OEM Parts - OEM Parts (0 - 9) - 74F640SCX 1040210-74F640SCX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040210-74F640SCX Number of Circuits: 1 Polarity: Inverting High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 7.5 ns Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Transceiver

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040210-74F640SCX
Number of Circuits: 1
Polarity: Inverting
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 7.5 ns
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040210-74F640SCX
Product Name OEM Parts - OEM Parts (0 - 9) - 74F640SCX
Unlock Full Specs
to access all available technical data