onsemi Logic - Logic - Specialty Logic - 74F588PC 74F588PC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 164886-74F588PC Packaging: Tube Mounting Style: Through Hole Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F588 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 164886-74F588PC Packaging: Tube Mounting Style: Through Hole Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F588 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74F588PC - 164886-74F588PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74F588PC
164886-74F588PC
Logic - Logic - Specialty Logic - 74F588PC 164886-74F588PC
Manufacturer: ON Semiconductor Win Source Part Number: 164886-74F588PC Packaging: Tube Mounting Style: Through Hole Supply Voltage: 4.5V ~ 5.5V Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74F588 Manufacturer Pack Quantity: 19 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 164886-74F588PC
Packaging: Tube
Mounting Style: Through Hole
Supply Voltage: 4.5V ~ 5.5V
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74F588
Manufacturer Pack Quantity: 19
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 164886-74F588PC
Product Name Logic - Logic - Specialty Logic - 74F588PC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details